IDEC Corporation Pushbutton Switch, Spdt; Switch Operation Idec HW2B-A2F11-R

Description
PUSHBUTTON SWITCH, SPDT; Switch Operation:On-Off; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPDT; Switch Operation:On-Off; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spdt; Switch Operation Idec - 30B9796 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt; Switch Operation Idec
30B9796
Pushbutton Switch, Spdt; Switch Operation Idec 30B9796
PUSHBUTTON SWITCH, SPDT; Switch Operation:On-Off; Contact Configuration:SPDT-1 NO, SPDT-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; Colour:Red RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT; Switch Operation:On-Off; Contact Configuration:SPDT-1NO, SPDT-NC; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 30B9796
Product Name Pushbutton Switch, Spdt; Switch Operation Idec
Switch Function On-Off
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359521 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details