IDEC Corporation Pushbutton Switch, Spst; Switch Operation Idec HW2B-A1F10-G

Description
PUSHBUTTON SWITCH, SPST; Switch Operation:On-Off; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; Colour:Green; IP Rating:IP65 RoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SWITCH, SPST; Switch Operation:On-Off; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; Colour:Green; IP Rating:IP65 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spst; Switch Operation Idec - 30B9753 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spst; Switch Operation Idec
30B9753
Pushbutton Switch, Spst; Switch Operation Idec 30B9753
PUSHBUTTON SWITCH, SPST; Switch Operation:On-Off; Contact Configuration:SPST-N O; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPST; Switch Operation:On-Off; Contact Configuration:SPST-NO; Contact Voltage AC Nom:-; Contact Voltage DC Nom:-; Contact Current Max:10A; Switch Terminals:Screw; Product Range:-; Colour:Green; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 30B9753
Product Name Pushbutton Switch, Spst; Switch Operation Idec
Switch Function On-Off
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364689-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Miniature Insert switch - miniature insert switch - BARTEC
Specs
Operating Temp -60 to 75 F (-51.11 to 23.89 C)
View Details
Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Kit, switch, push button - K8590242A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details