IDEC Corporation Switch, Selector, Spst, 10A, 600V; No. Of Switch Positions Idec HW1S-5TF22N3

Description
SWITCH, SELECTOR, SPST, 10A, 600V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, SPST, 10A, 600V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Spst, 10A, 600V; No. Of Switch Positions Idec - 30B9710 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spst, 10A, 600V; No. Of Switch Positions Idec
30B9710
Switch, Selector, Spst, 10A, 600V; No. Of Switch Positions Idec 30B9710
SWITCH, SELECTOR, SPST, 10A, 600V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPST, 10A, 600V; No. of Switch Positions:5 Position; No. of Poles:4 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Selector Switch - 686233 - Radwell International
Willingboro, NJ, United States
Selector Switch
686233
Selector Switch 686233
SELECTOR SWITCH, 5-POSITION, MAINTAINED, 22 MM. FREE 2 YEAR RADWELL WARRANTY

SELECTOR SWITCH, 5-POSITION, MAINTAINED, 22 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Rotary Switches Rotary Switches
Product Number 30B9710 686233
Product Name Switch, Selector, Spst, 10A, 600V; No. Of Switch Positions Idec Selector Switch
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switch Heads - 2383916 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details