IDEC CORPORATION
HW1S-4T22N3 -- IDEC SELECTOR SWITCHES NON-ILLUMINATED
IDEC Corporation
IDEC Selector Switches Non-Illuminated
HW1S-4T22N3
Description
SELECTOR SWITCH
-
Galco Industrial Electronics
Description
SELECTOR SWITCH
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
HW1S-4T22N3 |
|
Product Name
|
IDEC Selector Switches Non-Illuminated |
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 3 poles per wafer
View Details
Current Rating
16.0 amps
Operating Temperature
-55 to 85 F (-48 to 29 C)
View Details