IDEC Corporation IDEC Selector Switches Non-Illuminated HW1S-3TF11

Description
Selector Switch, 3-Pos Maint, 1/1,
Datasheet
Description
Selector Switch, 3-Pos Maint, 1/1,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - HW1S-3TF11 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
HW1S-3TF11
IDEC Selector Switches Non-Illuminated HW1S-3TF11
Selector Switch, 3-Pos Maint, 1/1,

Selector Switch, 3-Pos Maint, 1/1,

Supplier's Site
Rotary Switch, Spdt; No. Of Switch Positions Idec - 05N7561 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Spdt; No. Of Switch Positions Idec
05N7561
Rotary Switch, Spdt; No. Of Switch Positions Idec 05N7561
ROTARY SWITCH, SPDT; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

ROTARY SWITCH, SPDT; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Selector Switch - 686114 - Radwell International
Willingboro, NJ, United States
Selector Switch
686114
Selector Switch 686114
3 POS MTD SELECTOR SWITCH 1NO/. FREE 2 YEAR RADWELL WARRANTY

3 POS MTD SELECTOR SWITCH 1NO/. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company Radwell International
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number HW1S-3TF11 05N7561 686114
Product Name IDEC Selector Switches Non-Illuminated Rotary Switch, Spdt; No. Of Switch Positions Idec Selector Switch
Number of Poles 2 poles
Unlock Full Specs
to access all available technical data

Similar Products

10mm Ultra-Thin DIP Rotary - FR01AR10PB - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
3 suppliers
ComEx Global switch module - comex global switch module - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers