IDEC Corporation Switch, Selector, 1No/2Nc, 10A, 600V; No. Of Switch Positions Idec HW1S-3JTF21N1

Description
SWITCH, SELECTOR, 1NO/2NC, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, 1NO/2NC, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, 1No/2Nc, 10A, 600V; No. Of Switch Positions Idec - 30B9695 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, 1No/2Nc, 10A, 600V; No. Of Switch Positions Idec
30B9695
Switch, Selector, 1No/2Nc, 10A, 600V; No. Of Switch Positions Idec 30B9695
SWITCH, SELECTOR, 1NO/2NC, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, 1NO/2NC, 10A, 600V; No. of Switch Positions:3 Position; No. of Poles:3 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Selector Switches Non-Illuminated - HW1S-3JTF21N1 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
HW1S-3JTF21N1
IDEC Selector Switches Non-Illuminated HW1S-3JTF21N1
Selector Switch, 3-Pos Maint, 2/1,

Selector Switch, 3-Pos Maint, 2/1,

Supplier's Site
Selector Switch -  - Radwell International
Willingboro, NJ, United States
Selector Switch
Selector Switch
IDEC Pilot Devices HW1S-3JTF21N1

IDEC Pilot Devices HW1S-3JTF21N1

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 30B9695 HW1S-3JTF21N1
Product Name Switch, Selector, 1No/2Nc, 10A, 600V; No. Of Switch Positions Idec IDEC Selector Switches Non-Illuminated Selector Switch
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 1881157 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Selector Switch - 1117670 - Radwell International
Allen-Bradley / Rockwell Automation
View Details