IDEC Corporation Rotary Switch, 4P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec HW1S-33TP22

Description
ROTARY SWITCH, 4P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 4P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 4P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec - 24AJ5191 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 4P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec
24AJ5191
Rotary Switch, 4P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec 24AJ5191
ROTARY SWITCH, 4P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 4P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:4 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5191
Product Name Rotary Switch, 4P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 2657652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 90 degrees
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - FL/FS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 6 poles per wafer
View Details
N program - NHS - Main switch - NHSNH63/O.VA-PL. -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details