ROTARY SWITCH, 2P, 3 POS, 10A, 110VAC; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 24AJ5190 |
| Product Name | Rotary Switch, 2P, 3 Pos, 10A, 110Vac; No. Of Switch Positions Idec |
| Current Rating | 10.0 amps |