Selector Switch, 3-Pos Mom, 2NO,
ROTARY SWITCH, 1 POLE, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
IDEC Pilot Devices HW1S-33TF20
| Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | HW1S-33TF20 | 30B9705 | |
| Product Name | IDEC Selector Switches Non-Illuminated | Rotary Switch, 1 Pole, 10A, 110Vac; No. Of Switch Positions Idec | Selector Switch |
| Current Rating | 10.0 amps |