IDEC Corporation IDEC Selector Switches Non-Illuminated HW1S-31TF11

Description
Selector Switch, 3-Pos L/C/(R), 1/1,
Description
Selector Switch, 3-Pos L/C/(R), 1/1,

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - HW1S-31TF11 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
HW1S-31TF11
IDEC Selector Switches Non-Illuminated HW1S-31TF11
Selector Switch, 3-Pos L/C/(R), 1/1,

Selector Switch, 3-Pos L/C/(R), 1/1,

Supplier's Site
Selector Switch; No. Of Switch Positions Idec - 02M5073 - Newark, An Avnet Company
Chicago, IL, United States
Selector Switch; No. Of Switch Positions Idec
02M5073
Selector Switch; No. Of Switch Positions Idec 02M5073
SELECTOR SWITCH; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes

SELECTOR SWITCH; No. of Switch Positions:-; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:-; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number HW1S-31TF11 02M5073
Product Name IDEC Selector Switches Non-Illuminated Selector Switch; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 450-DS-121-RT1-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 5.0 amps
Angle of Throw 22 degrees
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
N program - NWSE - Step switch - NWSE4K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 4
Operating Temperature 32 to 167 F (0 to 75 C)
View Details