IDEC Corporation Rotary Switch, 4P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec HW1S-2TP22

Description
ROTARY SWITCH, 4P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
ROTARY SWITCH, 4P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 4P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec - 24AJ5175 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 4P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec
24AJ5175
Rotary Switch, 4P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec 24AJ5175
ROTARY SWITCH, 4P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

ROTARY SWITCH, 4P, 2 POS, 10A, 110VAC; No. of Switch Positions:2 Position; No. of Poles:4 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5175
Product Name Rotary Switch, 4P, 2 Pos, 10A, 110Vac; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switch Heads - 2383941 - RS Components, Ltd.
Specs
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details