SELECTOR SWITCH, HW SERIES, 10 AMP, 440 VAC, 220VDC, 22MM, N.O./N.C., ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
IDEC Pilot Devices HW1S-2TF11
SWITCH, SELECTOR, SPST-NO/NC, 10A, 600V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:600V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Selector Switch, 2-Pos Maint, 1/1,
| Radwell International | Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | 449577 | 26K1272 | HW1S-2TF11 |
| Product Name | Selector Switch | Switch, Selector, Spst-No/nc, 10A, 600V; No. Of Switch Positions Idec | IDEC Selector Switches Non-Illuminated |
| Current Rating | 10.0 amps |