Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PILOT LIGHTS AND INDICATOR LIGHTS
IDEC CORPORATION
HW1P-2FQD-W-24V -- IDEC PILOT LIGHTS
IDEC Corporation
IDEC Pilot Lights
HW1P-2FQD-W-24V
Description
Pilot Light, Wht, 24V Direct, LED,
Galco Industrial Electronics
Done
Description
Pilot Light, Wht, 24V Direct, LED,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pilot Lights
HW1P-2FQD-W-24V
IDEC Pilot Lights
HW1P-2FQD-W-24V
Pilot Light, Wht, 24V Direct, LED,
Pilot Light, Wht, 24V Direct, LED,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pilot Lights and Indicator Lights
Product Number
HW1P-2FQD-W-24V
Product Name
IDEC Pilot Lights
Unlock Full Specs
to access all available technical data
Similar Products
OTTO Controls
Indicator Lights
LPL
Specs
Lamp Type
LED Lamps
Rated Voltage
14.5 volts
View Details
RS Components, Ltd.
Incandescent Light Bulbs
104660
Specs
Lamp Type
Incandescent Lamps
LED Color
Clear
Width
5.84 mm (0.2299 inch)
View Details
SCHURTER Inc
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
0035.9640.1
Specs
LED Color
Red; Red
Rated Current
0.0300 amps
View Details
2
suppliers
Festo Corporation
Illuminating seal
ME-LD-12-24DC
Specs
Lamp Type
LED Lamps
Terminal Type
Rectangular design, MSE
Voltage type DC
DC
View Details