LED Panel Indicator Green 24V
Indicator,LED,Pilot Lamp,22mm,Green,24V
pilot light, LED, dome, full voltage, green
Pilot Light, Grn, 24V Direct, LED,
PILOT LIGHT, HW1P SERIES, LED, GREEN, DOME, 22 MM, 10 AMP, MAINTAINED, 24 V. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | Galco Industrial Electronics | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 1885-1226-ND | 8357486 | 70174996 | HW1P-2FQD-G-24V | 676729 |
| Product Name | Panel Indicators, Pilot Lights | Panel Mount Indicators | pilot light, LED, dome, full voltage, green | IDEC Pilot Lights | Pilot Light |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | ||
| LED Color | Green | Green; Green | Green | Green | |
| Voltage type AC | AC | AC | |||
| Voltage type DC | DC | DC |