IDEC Corporation Pilot Light, LED;Amber;24VDC;Panel;Wire;Nylon Dome;-25degC;50degC HW1P-2FQD-A-24V

Description
Pilot Light LED, Amber Color, 24 VDC Voltage Rating Locking lever removable contact blocks Finger-safe IP20 contacts as standard, other terminal styles available Tamperproof construction All E-stops meet EN418 Easy to assemble, available assembled or as sub-components, incandescent or LED illumination, transformer or full voltage, slow make double break self cleaning contacts.
Description
Pilot Light LED, Amber Color, 24 VDC Voltage Rating Locking lever removable contact blocks Finger-safe IP20 contacts as standard, other terminal styles available Tamperproof construction All E-stops meet EN418 Easy to assemble, available assembled or as sub-components, incandescent or LED illumination, transformer or full voltage, slow make double break self cleaning contacts.

Suppliers

Company
Product
Description
Supplier Links
Pilot Light, LED;Amber;24VDC;Panel;Wire;Nylon Dome;-25degC;50degC - 70174997 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pilot Light, LED;Amber;24VDC;Panel;Wire;Nylon Dome;-25degC;50degC
70174997
Pilot Light, LED;Amber;24VDC;Panel;Wire;Nylon Dome;-25degC;50degC 70174997
Pilot Light LED, Amber Color, 24 VDC Voltage Rating Locking lever removable contact blocks Finger-safe IP20 contacts as standard, other terminal styles available Tamperproof construction All E-stops meet EN418 Easy to assemble, available assembled or as sub-components, incandescent or LED illumination, transformer or full voltage, slow make double break self cleaning contacts.

Pilot Light LED, Amber Color, 24 VDC Voltage Rating

  • Locking lever removable contact blocks
  • Finger-safe IP20 contacts as standard, other terminal styles available
  • Tamperproof construction
  • All E-stops meet EN418
    Easy to assemble, available assembled or as sub-components, incandescent or LED illumination, transformer or full voltage, slow make double break self cleaning contacts.
Supplier's Site
Pilot Light - 676710 - Radwell International
Willingboro, NJ, United States
Pilot Light
676710
Pilot Light 676710
PILOT LIGHT, AMBER, 22 MM, 24 V, PLASTIC BEZEL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT, AMBER, 22 MM, 24 V, PLASTIC BEZEL, SCREW TERMINAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IDEC Pilot Lights - HW1P-2FQD-A-24V - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pilot Lights
HW1P-2FQD-A-24V
IDEC Pilot Lights HW1P-2FQD-A-24V
Pilot Light, Amb, 24V Direct, LED,

Pilot Light, Amb, 24V Direct, LED,

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International Galco Industrial Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 70174997 676710 HW1P-2FQD-A-24V
Product Name Pilot Light, LED;Amber;24VDC;Panel;Wire;Nylon Dome;-25degC;50degC Pilot Light IDEC Pilot Lights
Lamp Type LED Lamps
LED Color Amber
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
N program - NME - Illuminated signal - NMEGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details