IDEC Corporation Panel Indicators, Pilot Lights HW1P-1FQD-R-120V

Description
LED Panel Indicator Red 120V
Request a Quote Datasheet
Description
LED Panel Indicator Red 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1885-1577-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1885-1577-ND
Panel Indicators, Pilot Lights 1885-1577-ND
LED Panel Indicator Red 120V

LED Panel Indicator Red 120V

Buy Now Datasheet
Pilot Light - 682018 - Radwell International
Willingboro, NJ, United States
Pilot Light
682018
Pilot Light 682018
PILOT LIGHT, ROUND PLASTIC BEZEL, 22MM, FLUSH OPERATOR, FULL VOLTAGE, RED LED LAMP, 120VAC. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT, ROUND PLASTIC BEZEL, 22MM, FLUSH OPERATOR, FULL VOLTAGE, RED LED LAMP, 120VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Pilot Light -  - Radwell International
Willingboro, NJ, United States
Pilot Light
Pilot Light
IDEC Pilot Devices HW1P-1FQD-R-120V

IDEC Pilot Devices HW1P-1FQD-R-120V

Supplier's Site
IDEC Pilot Lights - HW1P-1FQD-R-120V - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pilot Lights
HW1P-1FQD-R-120V
IDEC Pilot Lights HW1P-1FQD-R-120V
Pilot Light, Red, 120V Direct, LED,

Pilot Light, Red, 120V Direct, LED,

Supplier's Site
Pilot Light, Red, Current: 10Ma, Voltage: 120Vac, Mount Hole: 22mm - 70173454 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pilot Light, Red, Current: 10Ma, Voltage: 120Vac, Mount Hole: 22mm
70173454
Pilot Light, Red, Current: 10Ma, Voltage: 120Vac, Mount Hole: 22mm 70173454
Pilot Light, Red, Current: 10Ma, Voltage: 120Vac, Mount Hole: 22mm

Pilot Light, Red, Current: 10Ma, Voltage: 120Vac, Mount Hole: 22mm

Supplier's Site

Technical Specifications

  DigiKey Radwell International Radwell International Galco Industrial Electronics Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1885-1577-ND 682018 HW1P-1FQD-R-120V 70173454
Product Name Panel Indicators, Pilot Lights Pilot Light Pilot Light IDEC Pilot Lights Pilot Light, Red, Current: 10Ma, Voltage: 120Vac, Mount Hole: 22mm
Lamp Type LED Lamps LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Global Series, LED, wire guard - K859500821-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Incandescent Light Bulbs - 104553 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
18 mm Indicator Indicator 800L P-L - 800L-18L24B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details