22MM PILOT LIGHT GREEN
PILOT LIGHT, PANEL MOUNT INDICATOR, HW1P SERIES, FLUSH, 10 AMP, 24VAC/DC, 22MM MOUNTING SIZE, ROUND, MAINTAINED, GREEN. FREE 2 YEAR RADWELL WARRANTY
pilot light, LED, flush full voltage, green
Pilot Light, Grn, 24V Direct, LED,
| DigiKey | RS Components, Ltd. | Radwell International | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | 1885-HW1P-1FQD-G-24V-ND | 8357474 | 682010 | 70174994 | HW1P-1FQD-G-24V |
| Product Name | Panel Indicators, Pilot Lights | Pilot Lights | Pilot Light | pilot light, LED, flush full voltage, green | IDEC Pilot Lights |
| Lamp Type | LED Lamps | LED Lamps | LED Lamps | ||
| LED Color | Green | Green; Green | Green | Green | |
| Terminal Type | Screw Terminals | Screw Terminals; Screw | |||
| Voltage type AC | AC | AC |