IDEC Corporation Panel Indicators, Pilot Lights HW1P-1FQD-G-120V

Description
LED Panel Indicator Green 120V
Request a Quote Datasheet
Description
LED Panel Indicator Green 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 1885-1403-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
1885-1403-ND
Panel Indicators, Pilot Lights 1885-1403-ND
LED Panel Indicator Green 120V

LED Panel Indicator Green 120V

Buy Now Datasheet
Pilot Light - 681998 - Radwell International
Willingboro, NJ, United States
Pilot Light
681998
Pilot Light 681998
PILOT LIGHT, HW SERIES, 22MM, GREEN, LED, 10AMP, 120VAC. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT, HW SERIES, 22MM, GREEN, LED, 10AMP, 120VAC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IDEC Pilot Lights - HW1P-1FQD-G-120V - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pilot Lights
HW1P-1FQD-G-120V
IDEC Pilot Lights HW1P-1FQD-G-120V
Pilot Light, Grn, 120V Direct, LED,

Pilot Light, Grn, 120V Direct, LED,

Supplier's Site
Pilot Light, Green, Current: 10Ma, Voltage: 120Vac, Mount Hole: 22mm - 70173453 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pilot Light, Green, Current: 10Ma, Voltage: 120Vac, Mount Hole: 22mm
70173453
Pilot Light, Green, Current: 10Ma, Voltage: 120Vac, Mount Hole: 22mm 70173453
Pilot Light, Green, Current: 10Ma, Voltage: 120Vac, Mount Hole: 22mm

Pilot Light, Green, Current: 10Ma, Voltage: 120Vac, Mount Hole: 22mm

Supplier's Site

Technical Specifications

  DigiKey Radwell International Galco Industrial Electronics Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 1885-1403-ND 681998 HW1P-1FQD-G-120V 70173453
Product Name Panel Indicators, Pilot Lights Pilot Light IDEC Pilot Lights Pilot Light, Green, Current: 10Ma, Voltage: 120Vac, Mount Hole: 22mm
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

PMC Panel Mount Multifunctional LED Combination Audible/Visual Signals - PMC-012-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Green; Green
View Details
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL1LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details