HW1M-2020 is a spring-return, up/down pushbutton operator for the IDEC HW Series 22mm pilot devices, designed for momentary operation with 1NO or 1NC contact blocks. It features a finger-safe IP20 contact block, mechanically keyed safety lever for vibration resistance, and supports standardized mounting with a recommended terminal torque of 0.8 N·m. The operator complies with EN60947-5-1, UL508, and CSA C22-2 No.14 standards, and is rated for 1,800 operations per hour. It accepts wire sizes from 22 AWG to 14 AWG and is compatible with both incandescent and LED illumination. The part is not rated for direct switching; contact blocks must be mounted separately.
Operator RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 30B9575 |
| Product Name | Operator Rohs Compliant Idec |
| Approvals | RoHS |