22 MM, PUSH BUTTON, ILLUMINATED. FREE 2 YEAR RADWELL WARRANTY
PUSHBUTTON, MOM, BLU, EXT, 24V DIREC
22MM PUSHBUTTON ILLUMINATED
| Radwell International | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 752204 | HW1L-M2F20QD-S-24V | HW1L-M2F20QD-S-24V |
| Product Name | Pushbutton | IDEC Pushbutton Illuminated | Switches - Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | ||
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO | ||
| Terminal Type | Screw Terminals |