22MM PUSHBUTTON ILLUMINATED
PUSHBUTTON, MOM, RED, EXT, 6V DIRECT
| Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | HW1L-M2F20QD-R-6V | HW1L-M2F20QD-R-6V |
| Product Name | Switches - Pushbutton Switches | IDEC Pushbutton Illuminated |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Screw Terminals |