Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
IDEC CORPORATION
HW1L-A4F01QD-R-240V -- IDEC PUSHBUTTON ILLUMINATED
IDEC Corporation
IDEC Pushbutton Illuminated
HW1L-A4F01QD-R-240V
Description
Pushbutton, Maint, Red, 40mm Mush,
Galco Industrial Electronics
Done
Description
Pushbutton, Maint, Red, 40mm Mush,
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
HW1L-A4F01QD-R-240V
IDEC Pushbutton Illuminated
HW1L-A4F01QD-R-240V
Pushbutton, Maint, Red, 40mm Mush,
Pushbutton, Maint, Red, 40mm Mush,
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pushbutton Switches
Product Number
HW1L-A4F01QD-R-240V
Product Name
IDEC Pushbutton Illuminated
Unlock Full Specs
to access all available technical data
Similar Products
Altech Corp.
Push Buttons/ 22 mm LED Illuminated Metal Selector Switch Operators
2ASL1LB-4-012
Specs
Max AC Voltage Rating
12 volts
Max DC Voltage Rating
12 volts
View Details
NKK Switches
Hardware
AT3023JCF12
Specs
Features
Illuminated Switch
View Details
BARTEC
ComEx Global illuminated push button module
comex global illuminated push button module
Specs
Features
Illuminated Switch; Pilot Light
Base Material
Thermoplastic / Plastic
Operating Temp
-55 to 85 F (-48.33 to 29.44 C)
View Details
Allen-Bradley / Rockwell Automation
22mm Momentary Push Button 800F PB
800FD-F405X11
View Details