Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUSHBUTTON SWITCHES
IDEC CORPORATION
HW1L-A2F01QD-W-24V -- IDEC PUSHBUTTON ILLUMINATED
IDEC Corporation
IDEC Pushbutton Illuminated
HW1L-A2F01QD-W-24V
Description
P/B 22MM LED MAINT EXTD F/VOLT 1NC
Galco Industrial Electronics
Done
Description
P/B 22MM LED MAINT EXTD F/VOLT 1NC
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
HW1L-A2F01QD-W-24V
IDEC Pushbutton Illuminated
HW1L-A2F01QD-W-24V
P/B 22MM LED MAINT EXTD F/VOLT 1NC
P/B 22MM LED MAINT EXTD F/VOLT 1NC
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Pushbutton Switches
Product Number
HW1L-A2F01QD-W-24V
Product Name
IDEC Pushbutton Illuminated
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Push Button Switches
1-2483581-8
Specs
Actuator Specifications
Extended
Configuration
Normally Open (NO); Normally Closed (NC)
Switching Mechanism
Single Pole, Single Throw (SPST)
View Details
OTTO Controls
Sealed, Mil Grade, Alternate Action Pushbutton Switch
P5
Specs
Switch Function
Alternate Contact (Push-Push)
Features
DustProof; Weather resistant or waterproof
Min. Actuating Force
3.0 lbs (1.36 kg)
View Details
Schmersal Inc.
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLRGN
Specs
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 167 F (-25 to 75 C)
View Details
SCHURTER Inc
Pushbutton Switches
1241.1108.7028
Specs
Max Current Rating
0.0800 amps
Max DC Voltage Rating
24 volts
View Details
2
suppliers