IDEC Corporation Pushbutton Switches - HW1L-A0 HW1L-A0

Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104342-HW1L-A0 Housing Material: Plastic Categories: Pushbutton Switches Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Mount: Flush RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104342-HW1L-A0 Housing Material: Plastic Categories: Pushbutton Switches Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Mount: Flush RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - HW1L-A0 - 1104342-HW1L-A0 - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - HW1L-A0
1104342-HW1L-A0
Pushbutton Switches - HW1L-A0 1104342-HW1L-A0
Manufacturer: IDEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1104342-HW1L-A0 Housing Material: Plastic Categories: Pushbutton Switches Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 50 °C Mount: Flush RoHS: Compliant Min Operating Temperature: -25 °C

Manufacturer: IDEC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104342-HW1L-A0
Housing Material: Plastic
Categories: Pushbutton Switches
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 50 °C
Mount: Flush
RoHS: Compliant
Min Operating Temperature: -25 °C

Buy Now
Pushbutton - 774541 - Radwell International
Willingboro, NJ, United States
Pushbutton
774541
Pushbutton 774541
PUSH BUTTON, OPERATOR, BLACK, 22 MM CUT OUT. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, OPERATOR, BLACK, 22 MM CUT OUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 1104342-HW1L-A0 774541
Product Name Pushbutton Switches - HW1L-A0 Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Intralogistics - Transport vehicles - Cockpit - ED - Push button - EDMSW -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-3-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364687-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details