IDEC Corporation Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec HW1K-3HP11

Description
KEY OPERATED SW, SPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O, SPST-NC; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, SPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O, SPST-NC; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec - 24AJ5076 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec
24AJ5076
Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec 24AJ5076
KEY OPERATED SW, SPST, 10A, 110VAC, 3POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O, SPST-NC; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes

KEY OPERATED SW, SPST, 10A, 110VAC, 3POS; Switch Operation:Maintained; Contact Configuration:SPST-NO, SPST-NC; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5076
Product Name Key Operated Sw, Spst, 10A, 110Vac, 3Pos; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTB32 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
ComEx Actuators elements - comex actuators - BARTEC
Specs
Operating Temperature -55 to 70 F (-48 to 21 C)
View Details