IDEC Corporation Switch, Key Operated, 2No, 10A, 600V; Product Range Idec HW1K-3AF20

Description
SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-N O; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-N O; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, 2No, 10A, 600V; Product Range Idec - 74K3766 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, 2No, 10A, 600V; Product Range Idec
74K3766
Switch, Key Operated, 2No, 10A, 600V; Product Range Idec 74K3766
SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-N O; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

SWITCH, KEY OPERATED, 2NO, 10A, 600V; Product Range:HW Series; Contact Configuration:DPST-NO; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 74K3766
Product Name Switch, Key Operated, 2No, 10A, 600V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switch Heads - 2383939 - RS Components, Ltd.
Specs
Positions per Pole 2
Features DustProof; Weather resistant or waterproof
View Details
Rotary Switch - MY/EMY - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 3 poles per wafer
View Details
Specs
Actuator Type Keylock
View Details
N program - NWSE - Step switch - NWSE11K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 11
Operating Temperature 32 to 167 F (0 to 75 C)
View Details