IDEC Corporation Switch, Key Operated, Spst-No/spst-Nc, 10A, 600V; Product Range Idec HW1K-3AF11

Description
SWITCH, KEY OPERATED, SPST-NO/SPST-NC, 10A, 600V; Product Range:HW Series; Contact Configuration:SPDT-1 NO, SPDT-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Angle of Throw:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, KEY OPERATED, SPST-NO/SPST-NC, 10A, 600V; Product Range:HW Series; Contact Configuration:SPDT-1 NO, SPDT-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Angle of Throw:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Key Operated, Spst-No/spst-Nc, 10A, 600V; Product Range Idec - 45T6930 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Key Operated, Spst-No/spst-Nc, 10A, 600V; Product Range Idec
45T6930
Switch, Key Operated, Spst-No/spst-Nc, 10A, 600V; Product Range Idec 45T6930
SWITCH, KEY OPERATED, SPST-NO/SPST-NC, 10A, 600V; Product Range:HW Series; Contact Configuration:SPDT-1 NO, SPDT-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Angle of Throw:- RoHS Compliant: Yes

SWITCH, KEY OPERATED, SPST-NO/SPST-NC, 10A, 600V; Product Range:HW Series; Contact Configuration:SPDT-1NO, SPDT-NC; Switch Operation:-; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Angle of Throw:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 45T6930
Product Name Switch, Key Operated, Spst-No/spst-Nc, 10A, 600V; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
Selector Switches - 0033.4201-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
H program - HHS16 - Main switches - HHS16-BL-SW-4-POL -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Keylock Switches - 1437598-5 - TE Connectivity
Specs
Actuator Type Keylock
AC Voltage Rating 125 volts
DC Voltage Rating 20 volts
View Details