IDEC Corporation Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec HW1K-33DP20

Description
KEY OPERATED SW, DPST, 10A, 110VAC, 3POS; Switch Operation:Spring Return Two Way; Contact Configuration:DPST-N O; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, DPST, 10A, 110VAC, 3POS; Switch Operation:Spring Return Two Way; Contact Configuration:DPST-N O; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec - 24AJ5078 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec
24AJ5078
Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec 24AJ5078
KEY OPERATED SW, DPST, 10A, 110VAC, 3POS; Switch Operation:Spring Return Two Way; Contact Configuration:DPST-N O; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes

KEY OPERATED SW, DPST, 10A, 110VAC, 3POS; Switch Operation:Spring Return Two Way; Contact Configuration:DPST-NO; Product Range:HW Series; No. of Switch Positions:3 Position; Switch Terminals:Push In; Contact Current Max:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5078
Product Name Key Operated Sw, Dpst, 10A, 110Vac, 3Pos; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
High Security Keylock - CKL12BTW01-034 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector Switches - 450-35-524-231-GE-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers