IDEC Corporation Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec HW1K-2BP01

Description
KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:SPST-N C; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Description
KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:SPST-N C; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec - 24AJ5051 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec
24AJ5051
Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec 24AJ5051
KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:SPST-N C; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes

KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained; Contact Configuration:SPST-NC; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5051
Product Name Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SBK12/SBL 12/SBIV 14 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Single
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
E.V program - EW.V - Selector switch - EWS.V - Selector switch / EWT.V - Spring-return selector switch - EWT21.V -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 1
View Details
Selector Switches - 450-35-210-050-R-900-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details