IDEC CORPORATION
HW1K-2BC10 -- IDEC SELECTOR SWITCHES NON-ILLUMINATED
IDEC Corporation
IDEC Selector Switches Non-Illuminated
HW1K-2BC10
Description
HW 2POS KEY-RL SW
-
Galco Industrial Electronics
Description
HW 2POS KEY-RL SW
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
HW1K-2BC10 |
|
Product Name
|
IDEC Selector Switches Non-Illuminated |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Keylock
Positions per Pole
Up to 3 positions
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
Actuator Type
Keylock
Angle of Throw
90 degrees
Positions per Pole
2
View Details