IDEC Corporation Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec HW1K-2AP10

Description
KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes
Description
KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Key Operated Switch, SPST, 10A, 110VAC, 2 Position from the HW Series is designed for reliable operation in various applications. It features a maintained switch operation with a contact configuration of SPST-NO, allowing for straightforward control of electrical circuits. The switch is rated for a maximum contact current of 10A and operates at 110VAC, making it suitable for standard voltage applications. This switch incorporates push-in terminals for easy installation and is RoHS compliant, ensuring it meets environmental standards. The design includes a locking lever for enhanced safety and tamper-proof construction, making it ideal for use in environments where secure operation is critical. The switch's compact size and robust construction contribute to its durability and reliability in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Key Operated Switch, SPST, 10A, 110VAC, 2 Position from the HW Series is designed for reliable operation in various applications. It features a maintained switch operation with a contact configuration of SPST-NO, allowing for straightforward control of electrical circuits. The switch is rated for a maximum contact current of 10A and operates at 110VAC, making it suitable for standard voltage applications. This switch incorporates push-in terminals for easy installation and is RoHS compliant, ensuring it meets environmental standards. The design includes a locking lever for enhanced safety and tamper-proof construction, making it ideal for use in environments where secure operation is critical. The switch's compact size and robust construction contribute to its durability and reliability in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec - 24AJ5047 - Newark, An Avnet Company
Chicago, IL, United States
Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec
24AJ5047
Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec 24AJ5047
KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained ; Contact Configuration:SPST-N O; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes

KEY OPERATED SW, SPST, 10A, 110VAC, 2POS; Switch Operation:Maintained; Contact Configuration:SPST-NO; Product Range:HW Series; No. of Switch Positions:2 Position; Switch Terminals:Push In; Contact Current Max:10A; Angle of Throw:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5047
Product Name Key Operated Sw, Spst, 10A, 110Vac, 2Pos; Switch Operation Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-210-100-S-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
N program - NWSE - Step switch - NWSE5K.1 -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 5
Operating Temperature 32 to 167 F (0 to 75 C)
View Details