IDEC Corporation IDEC Selector Switches Non-Illuminated HW1K-2AF02

Description
HW 2POS MNTD KEY SW
Datasheet
Description
HW 2POS MNTD KEY SW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Non-Illuminated - HW1K-2AF02 - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Non-Illuminated
HW1K-2AF02
IDEC Selector Switches Non-Illuminated HW1K-2AF02
HW 2POS MNTD KEY SW

HW 2POS MNTD KEY SW

Supplier's Site
Keylock Switch, Dpst, 2-Pos, 120V, Screw; Product Range Idec - 99B0961 - Newark, An Avnet Company
Chicago, IL, United States
Keylock Switch, Dpst, 2-Pos, 120V, Screw; Product Range Idec
99B0961
Keylock Switch, Dpst, 2-Pos, 120V, Screw; Product Range Idec 99B0961
KEYLOCK SWITCH, DPST, 2-POS, 120V, SCREW; Product Range:HW Series; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

KEYLOCK SWITCH, DPST, 2-POS, 120V, SCREW; Product Range:HW Series; Contact Configuration:DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:120V; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number HW1K-2AF02 99B0961
Product Name IDEC Selector Switches Non-Illuminated Keylock Switch, Dpst, 2-Pos, 120V, Screw; Product Range Idec
Actuator Type Keylock Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - ECBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Angle of Throw 11 degrees
Operating Torque 4.96 In-oz (3.5 N-cm)
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Key Switches - 1450628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 3
Terminal Type Screw Terminals; Screw
View Details
Trapped Key Interlock - 440T-MRKSE10JA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details