IDEC Corporation Rotary Sw, 2P, 3 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec HW1F-33P20Q4PW

Description
ROTARY SW, 2P, 3 POS, 10A, 110VAC, WHITE; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
ROTARY SW, 2P, 3 POS, 10A, 110VAC, WHITE; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Sw, 2P, 3 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec - 24AJ5041 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 2P, 3 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec
24AJ5041
Rotary Sw, 2P, 3 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec 24AJ5041
ROTARY SW, 2P, 3 POS, 10A, 110VAC, WHITE; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SW, 2P, 3 POS, 10A, 110VAC, WHITE; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5041
Product Name Rotary Sw, 2P, 3 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-1995-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
Half-Inch Diameter Process Sealed Rotary - MRA112-CH - NKK Switches
Specs
Actuator Type Knobbed Shaft
Current Rating 0.2 amps
AC Voltage Rating 125 volts
View Details
2 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details