IDEC Corporation Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec HW1F-33P20Q4G

Description
ROTARY SW, 2P, 3 POS, 10A, 110VAC, GREEN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
ROTARY SW, 2P, 3 POS, 10A, 110VAC, GREEN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec - 24AJ5040 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec
24AJ5040
Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec 24AJ5040
ROTARY SW, 2P, 3 POS, 10A, 110VAC, GREEN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SW, 2P, 3 POS, 10A, 110VAC, GREEN; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5040
Product Name Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
10mm Ultra-Thin DIP Rotary - FR01KC10H-S - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD Complement
Terminal Type PC Pin
View Details
2 suppliers
Selector Switches - 1734-K1138460-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details