IDEC Corporation Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Amber; No. Of Switch Positions Idec HW1F-33P20Q4A

Description
ROTARY SW, 2P, 3 POS, 10A, 110VAC, AMBER; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
ROTARY SW, 2P, 3 POS, 10A, 110VAC, AMBER; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Amber; No. Of Switch Positions Idec - 24AJ5039 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Amber; No. Of Switch Positions Idec
24AJ5039
Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Amber; No. Of Switch Positions Idec 24AJ5039
ROTARY SW, 2P, 3 POS, 10A, 110VAC, AMBER; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SW, 2P, 3 POS, 10A, 110VAC, AMBER; No. of Switch Positions:3 Position; No. of Poles:2 Pole; Angle of Throw:45°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5039
Product Name Rotary Sw, 2P, 3 Pos, 10A, 110Vac, Amber; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2383964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Actuator Type Keylock
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details