IDEC Corporation Rotary Sw, 2P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec HW1F-2P20Q4PW

Description
ROTARY SW, 2P, 2 POS, 10A, 110VAC, WHITE; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
ROTARY SW, 2P, 2 POS, 10A, 110VAC, WHITE; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Sw, 2P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec - 24AJ5035 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 2P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec
24AJ5035
Rotary Sw, 2P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec 24AJ5035
ROTARY SW, 2P, 2 POS, 10A, 110VAC, WHITE; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SW, 2P, 2 POS, 10A, 110VAC, WHITE; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5035
Product Name Rotary Sw, 2P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
H program - HWS - HWT Selector switch - HWS21-BL-WS -  - Schmersal Inc.
Specs
Mechanical Life 300000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 2
View Details
Selector Switches - 1734-K1167227-ND - DigiKey
Specs
Current Rating 550.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details