IDEC Corporation Rotary Sw, 2P, 2 Pos, 10A, 110Vac, Blue; No. Of Switch Positions Idec HW1F-2P11QH2S

Description
ROTARY SW, 2P, 2 POS, 10A, 110VAC, BLUE; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
ROTARY SW, 2P, 2 POS, 10A, 110VAC, BLUE; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Sw, 2P, 2 Pos, 10A, 110Vac, Blue; No. Of Switch Positions Idec - 24AJ5019 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 2P, 2 Pos, 10A, 110Vac, Blue; No. Of Switch Positions Idec
24AJ5019
Rotary Sw, 2P, 2 Pos, 10A, 110Vac, Blue; No. Of Switch Positions Idec 24AJ5019
ROTARY SW, 2P, 2 POS, 10A, 110VAC, BLUE; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SW, 2P, 2 POS, 10A, 110VAC, BLUE; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5019
Product Name Rotary Sw, 2P, 2 Pos, 10A, 110Vac, Blue; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 15 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 4 poles per wafer
View Details
H program - HHS16 - Main switches - HHS16-BL-SW-2-POL-MP -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details
Rotary Switches - 450-1184-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Angle of Throw 15 degrees
Number of Decks 1
View Details
3 suppliers