IDEC Corporation Rotary Sw, 2P, 2 Pos, 10A, 110Vac, Amber; No. Of Switch Positions Idec HW1F-2P11QH2A

Description
ROTARY SW, 2P, 2 POS, 10A, 110VAC, AMBER; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
ROTARY SW, 2P, 2 POS, 10A, 110VAC, AMBER; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Sw, 2P, 2 Pos, 10A, 110Vac, Amber; No. Of Switch Positions Idec - 24AJ5015 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 2P, 2 Pos, 10A, 110Vac, Amber; No. Of Switch Positions Idec
24AJ5015
Rotary Sw, 2P, 2 Pos, 10A, 110Vac, Amber; No. Of Switch Positions Idec 24AJ5015
ROTARY SW, 2P, 2 POS, 10A, 110VAC, AMBER; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SW, 2P, 2 POS, 10A, 110VAC, AMBER; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5015
Product Name Rotary Sw, 2P, 2 Pos, 10A, 110Vac, Amber; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 486-3384-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 450-35-323-151-R-ND - DigiKey
Specs
Current Rating 300.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Key Rotary Switch - 440T-MMRSS22AAAAAA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details