IDEC Corporation Rotary Sw, 1P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec HW1F-2P10QH2PW

Description
ROTARY SW, 1P, 2 POS, 10A, 110VAC, WHITE; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
ROTARY SW, 1P, 2 POS, 10A, 110VAC, WHITE; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Sw, 1P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec - 24AJ5005 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 1P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec
24AJ5005
Rotary Sw, 1P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec 24AJ5005
ROTARY SW, 1P, 2 POS, 10A, 110VAC, WHITE; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SW, 1P, 2 POS, 10A, 110VAC, WHITE; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5005
Product Name Rotary Sw, 1P, 2 Pos, 10A, 110Vac, White; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

E program - ESS/EST - Key selector switch - ESS - Key selector switches / EST - Key maintained spring-return selector switches - ESS21S2 -  - Schmersal Inc.
Specs
Actuator Type Keylock
Mechanical Life 100000 cycles
Operating Torque 84.96 In-oz (60 N-cm)
View Details
Selector Switch Heads - 1881166 - RS Components, Ltd.
Specs
Angle of Throw 30 degrees
Positions per Pole 3
Features DustProof; Weather resistant or waterproof
View Details
Selector Switches - 0033.1133-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details