IDEC Corporation Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec HW1F-2P10QH2G

Description
ROTARY SW, 1P, 2 POS, 10A, 110VAC, GREEN; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
ROTARY SW, 1P, 2 POS, 10A, 110VAC, GREEN; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec - 24AJ5004 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec
24AJ5004
Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec 24AJ5004
ROTARY SW, 1P, 2 POS, 10A, 110VAC, GREEN; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SW, 1P, 2 POS, 10A, 110VAC, GREEN; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5004
Product Name Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Green; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Selector Switches - 2383959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Positions per Pole 2
Terminal Type Screw Terminals; Screw
Features DustProof; Weather resistant or waterproof
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details