ROTARY SW, 1P, 2 POS, 10A, 110VAC/YELLOW; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin
| Newark, An Avnet Company | |
|---|---|
| Product Category | Rotary Switches |
| Product Number | 24AJ5014 |
| Product Name | Rotary Sw, 1P, 2 Pos, 10A, 110Vac/yellow; No. Of Switch Positions Idec |
| Current Rating | 10.0 amps |