IDEC Corporation Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Red; No. Of Switch Positions Idec HW1F-2P10Q4R

Description
ROTARY SW, 1P, 2 POS, 10A, 110VAC, RED; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet
Description
ROTARY SW, 1P, 2 POS, 10A, 110VAC, RED; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Red; No. Of Switch Positions Idec - 24AJ5012 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Red; No. Of Switch Positions Idec
24AJ5012
Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Red; No. Of Switch Positions Idec 24AJ5012
ROTARY SW, 1P, 2 POS, 10A, 110VAC, RED; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illumin ated RoHS Compliant: Yes

ROTARY SW, 1P, 2 POS, 10A, 110VAC, RED; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:90°; Contact Current AC Max:10A; Contact Voltage AC Max:110V; Product Range:HW Series; Illumination:Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 24AJ5012
Product Name Rotary Sw, 1P, 2 Pos, 10A, 110Vac, Red; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 450-1806-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Angle of Throw 30 degrees
Number of Decks 1
View Details
4 suppliers
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
H program - HHS16 - Main switches - HHSNH16-BL-RT-2-POL-MP -  - Schmersal Inc.
Specs
Mechanical Life 100000 cycles
Operating Torque 354 In-oz (250 N-cm)
Text for Number of Positions per Pole 1
View Details