IDEC Corporation Switch, Selector, Spst-No/nc, 10A, 12V; No. Of Switch Positions Idec HW1F-2LF11QD-W-12V

Description
SWITCH, SELECTOR, SPST-NO/NC, 10A, 12V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:12V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet
Description
SWITCH, SELECTOR, SPST-NO/NC, 10A, 12V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:12V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Selector, Spst-No/nc, 10A, 12V; No. Of Switch Positions Idec - 73R4794 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Selector, Spst-No/nc, 10A, 12V; No. Of Switch Positions Idec
73R4794
Switch, Selector, Spst-No/nc, 10A, 12V; No. Of Switch Positions Idec 73R4794
SWITCH, SELECTOR, SPST-NO/NC, 10A, 12V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:12V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, SELECTOR, SPST-NO/NC, 10A, 12V; No. of Switch Positions:2 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:10A; Contact Voltage AC Max:12V; Product Range:HW Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 73R4794
Product Name Switch, Selector, Spst-No/nc, 10A, 12V; No. Of Switch Positions Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details
Mounting hole Ø 30.5 mm - WKT spring-return joystick switch - WKTC321 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 2
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details