IDEC Corporation IDEC Selector Switches Illuminated HW1F-2F20QD-R-24V

Description
SEL/SWITCH 22MM 2POS LED MAINT
Datasheet
Description
SEL/SWITCH 22MM 2POS LED MAINT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Illuminated - HW1F-2F20QD-R-24V - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Illuminated
HW1F-2F20QD-R-24V
IDEC Selector Switches Illuminated HW1F-2F20QD-R-24V
SEL/SWITCH 22MM 2POS LED MAINT

SEL/SWITCH 22MM 2POS LED MAINT

Supplier's Site
Rotary Switch, Dpst; No. Of Switch Positions Idec - 30B6753 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, Dpst; No. Of Switch Positions Idec
30B6753
Rotary Switch, Dpst; No. Of Switch Positions Idec 30B6753
ROTARY SWITCH, DPST; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

ROTARY SWITCH, DPST; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number HW1F-2F20QD-R-24V 30B6753
Product Name IDEC Selector Switches Illuminated Rotary Switch, Dpst; No. Of Switch Positions Idec
Number of Poles 2 poles
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
10mm Ultra-Thin DIP Rotary - FR01KR10H - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole BCD
Terminal Type PC Pin
View Details
Selector Switches - 450-35-525-240-R-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details