SEL/SWITCH 22MM 2POS LED MAINT
SELECTOR SWITCH, 22MM, ILLUMINATED,GREEN, 24V. FREE 2 YEAR RADWELL WARRANTY
ROTARY SWITCH, DPST; No. of Switch Positions:2 Position; No. of Poles:2 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:-; Product Range:-; Illumination:Illumin
| Galco Industrial Electronics | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Switches | Rotary Switches | Rotary Switches |
| Product Number | HW1F-2F20QD-G-24V | 780476 | 30B6749 |
| Product Name | IDEC Selector Switches Illuminated | Selector Switch | Rotary Switch, Dpst; No. Of Switch Positions Idec |
| Number of Poles | 2 poles |