IDEC CORPORATION
HW1F-2F11M4D-R -- IDEC SELECTOR SWITCHES ILLUMINATED
IDEC Corporation
IDEC Selector Switches Illuminated
HW1F-2F11M4D-R
-
Galco Industrial Electronics
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
HW1F-2F11M4D-R |
|
Product Name
|
IDEC Selector Switches Illuminated |
Unlock Full Specs
to access all available technical data
Similar Products
AC Voltage Rating
20 volts
Positions per Pole
16 Position
View Details
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details
Positions per Pole
3
Features
DustProof; Weather resistant or waterproof
View Details
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details