IDEC Corporation IDEC Selector Switches Illuminated HW1F-2F10QD-R-24V

Description
Selector Switch, 2-Pos Maint, 24V
Description
Selector Switch, 2-Pos Maint, 24V

Suppliers

Company
Product
Description
Supplier Links
IDEC Selector Switches Illuminated - HW1F-2F10QD-R-24V - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Selector Switches Illuminated
HW1F-2F10QD-R-24V
IDEC Selector Switches Illuminated HW1F-2F10QD-R-24V
Selector Switch, 2-Pos Maint, 24V

Selector Switch, 2-Pos Maint, 24V

Supplier's Site

Technical Specifications

  Galco Industrial Electronics
Product Category Rotary Switches
Product Number HW1F-2F10QD-R-24V
Product Name IDEC Selector Switches Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Key Switch - S40/S60 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Keylock
Positions per Pole Up to 12 positions
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Selector Switches - 1450622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Positions per Pole 2
Terminal Type Screw Terminals; Screw
View Details
 - 194L-C32-5532 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details