IDEC Corporation Switch, Emergency Stop, 1No/1Nc, 600Vac; Product Range Idec HW1B-X4F11-R

Description
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Product Range:HW Series; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Colour:Red RoHS Compliant: Yes
Datasheet
Description
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Product Range:HW Series; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1No/1Nc, 600Vac; Product Range Idec - 74K3759 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No/1Nc, 600Vac; Product Range Idec
74K3759
Switch, Emergency Stop, 1No/1Nc, 600Vac; Product Range Idec 74K3759
SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Product Range:HW Series; Contact Configuration:DPST-1 NO, SPST-NC; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Colour:Red RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO/1NC, 600VAC; Product Range:HW Series; Contact Configuration:DPST-1NO, SPST-NC; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Switch,Emergency Stop,PUSHLOCK KEY RESET, 40MM MUSHROOM, 1NO-1NC - 70174990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Emergency Stop,PUSHLOCK KEY RESET, 40MM MUSHROOM, 1NO-1NC
70174990
Switch,Emergency Stop,PUSHLOCK KEY RESET, 40MM MUSHROOM, 1NO-1NC 70174990
Non-Illuminated Emergency Stop Pushbutton Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches. Metal bezel.

Non-Illuminated Emergency Stop Pushbutton
Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches.
Metal bezel.

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 74K3759 70174990
Product Name Switch, Emergency Stop, 1No/1Nc, 600Vac; Product Range Idec Switch,Emergency Stop,PUSHLOCK KEY RESET, 40MM MUSHROOM, 1NO-1NC
Actuation Type Pushbutton Pushbutton
Maximum Current Rating 10 amps 1.25 amps
Maximum AC Voltage Rating 600 volts 440 volts
Reset/Release Operation Key Switch
Unlock Full Specs
to access all available technical data

Similar Products