IDEC Corporation Switch, Emergency Stop, 1Nc, 600Vac; Product Range Idec HW1B-X4F01-R

Description
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Product Range:HW Series; Contact Configuration:SPST-N C; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; No. of Switch Positions:-RoHS Compliant: Yes
Description
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Product Range:HW Series; Contact Configuration:SPST-N C; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; No. of Switch Positions:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Switch, Emergency Stop, 1Nc, 600Vac; Product Range Idec - 74K3758 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1Nc, 600Vac; Product Range Idec
74K3758
Switch, Emergency Stop, 1Nc, 600Vac; Product Range Idec 74K3758
SWITCH, EMERGENCY STOP, 1NC, 600VAC; Product Range:HW Series; Contact Configuration:SPST-N C; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; No. of Switch Positions:-RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NC, 600VAC; Product Range:HW Series; Contact Configuration:SPST-NC; Switch Operation:Pushlock Key Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; No. of Switch Positions:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 74K3758
Product Name Switch, Emergency Stop, 1Nc, 600Vac; Product Range Idec
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

H program - HWS - Step selector switch - HWSE7.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 7
View Details
Selector Switches - 0033.4057-ND - DigiKey
Specs
Current Rating 10.0 amps
Mechanical Life 300 cycles
Terminal Type Solder Terminals
View Details