IDEC Corporation Switch,Emergency Stop,PUSHLOCK TURN RESET, 40MM MUSHROOM, 1NO HW1B-V4F10-R

Description
Non-Illuminated Emergency Stop Pushbutton Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches. Plastic bezel.
Description
Non-Illuminated Emergency Stop Pushbutton Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches. Plastic bezel.

Suppliers

Company
Product
Description
Supplier Links
Switch,Emergency Stop,PUSHLOCK TURN RESET, 40MM MUSHROOM, 1NO - 70174987 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Emergency Stop,PUSHLOCK TURN RESET, 40MM MUSHROOM, 1NO
70174987
Switch,Emergency Stop,PUSHLOCK TURN RESET, 40MM MUSHROOM, 1NO 70174987
Non-Illuminated Emergency Stop Pushbutton Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches. Plastic bezel.

Non-Illuminated Emergency Stop Pushbutton
Emergency stop switches are available with red caps only. Featuring anti-teasing mechanism, fully compliant with EN418 Directives for emergency stop switches.
Plastic bezel.

Supplier's Site
Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec - 74K3756 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec
74K3756
Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec 74K3756
SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-N O; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NO, 600VAC; Contact Configuration:SPST-NO; Switch Operation:Pushlock Turn Reset; Switch Terminals:Screw; Contact Current Max:10A; Contact Voltage AC Nom:600V; Contact Voltage DC Nom:220V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number 70174987 74K3756
Product Name Switch,Emergency Stop,PUSHLOCK TURN RESET, 40MM MUSHROOM, 1NO Switch, Emergency Stop, 1No, 600Vac; Contact Configuration Idec
Reset/Release Operation Twist to Reset
Actuation Type Pushbutton Pushbutton
Normally Open Contacts 1 #
Normally Closed Contacts 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 10 amps
Maximum AC Voltage Rating 240 volts
View Details
Low Profile Emergency Stop Switch - FF0126BACAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
800F PRE ASSEMBLED ST - 800F-1MYMQ5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details